EN
  • EN
  • DE

NJM387DA

Part No NJM387DA
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082257-NJM387DA
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM387DA CAD Model

Description

The NJM387DA is a low-noise dual preamplifier designed for audio applications, manufactured by New Japan Radio (NJR). It is specifically optimized for use in microphone preamplifiers and tape recorders, providing high gain and low noise performance. The device features a wide operating voltage range and is suitable for various audio equipment.

Applications:

  • Microphone Preamplifiers: Amplifying the weak signal from microphones.
  • Tape Recorders: Preamplification of audio signals in tape recording devices.
  • Audio Mixers: Input stage amplification in audio mixing consoles.
  • Sound Reinforcement Systems: Pre-amplification in PA systems.
  • Audio Effects Units: Signal conditioning and amplification in effects processors.

Features:

  • Dual Preamplifier: Contains two independent preamplifiers in a single package.
  • Low Noise: Designed for low noise performance, critical for audio applications.
  • High Gain: Provides significant amplification of audio signals.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Internal Compensation: Simplifies circuit design and ensures stability.

Benefits:

  • Improved Audio Quality: Low noise and high gain contribute to enhanced audio clarity.
  • Reduced Component Count: Dual preamplifiers in a single package reduce component count and board space.
  • Simplified Design: Internal compensation simplifies circuit design.
  • Versatile Application: Suitable for a wide range of audio applications.

Additional Details:

The NJM387DA is typically available in a DIP (Dual In-line Package). It offers a high input impedance, suitable for various audio sources. The operating voltage ranges from 4V to 16V. The total harmonic distortion (THD) is usually very low. Detailed electrical characteristics and typical application circuits can be found in the product datasheet provided by New Japan Radio.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess