EN
  • EN
  • DE

NJM78L08L3A

Part No NJM78L08L3A
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0804+
Reference case TO-92
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 711538-NJM78L08L3A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM78L08L3A CAD Model

Description

The NJM78L08L3A is a three-terminal positive voltage regulator produced by New Japan Radio (NJR). This device is designed to provide a stable and regulated 8V output, making it suitable for a wide range of electronic applications requiring a consistent voltage supply. It features internal current limiting and thermal overload protection, enhancing its reliability and safety.

Applications

  • Microcontroller power supply: Provides a regulated 8V supply for microcontrollers and associated circuitry.
  • Sensor power supply: Used to power sensors in various industrial and consumer applications.
  • Linear power supplies: Acts as a key component in linear power supply designs.
  • Battery chargers: Provides a stable voltage source for charging batteries.
  • General-purpose voltage regulation: Used in various electronic circuits requiring a stable 8V supply.

Features

  • Fixed 8V output: Provides a stable and regulated 8V output voltage.
  • Internal current limiting: Protects the regulator and connected circuits from overcurrent conditions.
  • Thermal overload protection: Shuts down the regulator when it overheats to prevent damage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Small package size: Available in a compact package for space-constrained applications.
  • Three-terminal configuration: Easy to use with minimal external components required.

Benefits

  • Stable voltage supply: Provides a consistent 8V output, ensuring reliable operation of connected devices.
  • Enhanced system protection: Internal current limiting and thermal overload protection prevent damage to the regulator and other components.
  • Reduced power consumption: Low quiescent current helps to conserve power.
  • Simple to use: Three-terminal configuration simplifies circuit design and implementation.
  • Compact design: Small package size allows for use in space-constrained applications.

Additional Details

The NJM78L08L3A typically operates with an input voltage range of 10.5V to 25V. It is commonly available in a TO-92 package. The output current is limited to a maximum of 100mA. The device is designed for a wide range of operating temperatures, typically from -20°C to +85°C. This voltage regulator does not require any external components for basic operation, further simplifying circuit design. It offers a good balance of performance, reliability, and ease of use, making it a popular choice for various electronic projects. The regulator's robust design ensures stable performance even under varying load conditions and input voltage fluctuations. Furthermore, the built-in protection features contribute to a longer lifespan and reduced risk of failure in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2708 $50.0980
455+ $0.2222 $101.1010
700+ $0.2153 $150.7100
965+ $0.2083 $201.0095
1,245+ $0.2014 $250.7430
1,665+ $0.1805 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,851 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess