EN
  • EN
  • DE

NJM78M06DL1A

Part No NJM78M06DL1A
Manufacturer New Japan Radio
Description 3-TERMINAL POSITIVE VOLTAGE REGULATOR 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231393-NJM78M06DL1A
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM78M06DL1A CAD Model

Description

The NJM78M06DL1A is a 3-Terminal Positive Voltage Regulator manufactured by New Japan Radio (NJR). It provides a stable 6V output voltage and is designed for a wide range of applications requiring a regulated power supply. This regulator features overcurrent protection, thermal overload protection, and short-circuit protection, enhancing its reliability and robustness.

Applications:

  • Power Supplies: Used in linear power supplies to provide a stable 6V output.
  • Microcontroller Power: Provides regulated power for microcontrollers and other digital circuits.
  • Sensor Power: Supplies stable voltage to sensors in various applications.
  • Battery Chargers: Used in battery charging circuits for voltage regulation.
  • Industrial Control: Employed in industrial control systems for powering various components.

Features:

  • Fixed 6V Output: Provides a stable and accurate 6V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Overload Protection: Shuts down the regulator when the temperature exceeds a safe level.
  • Short-Circuit Protection: Protects the regulator from damage caused by short circuits.
  • Internal Current Limiting: Limits the output current to prevent damage to the regulator.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable 6V power supply.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation.
  • Simplified Circuit Design: Easy to integrate into existing electronic designs.
  • Reduced Component Count: Requires minimal external components.

Additional Details:

The NJM78M06DL1A typically comes in a through-hole package, such as a TO-252 or similar. Key electrical characteristics include input voltage range, output current, and dropout voltage. Always refer to the manufacturer's datasheet for precise specifications. The datasheet will contain detailed information on thermal resistance, input voltage requirements, and output voltage accuracy. A heat sink may be required in high-current applications to dissipate heat effectively.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess