EN
  • EN
  • DE

NJU3716AVC2(TE1)

Part No NJU3716AVC2(TE1)
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832621-NJU3716AVC2(TE1)
Ultra Librarian 3D Model Ultra Librarian NJU3716AVC2(TE1) CAD Model

Description

The NJU3716AVC2(TE1) is a 16-channel analog switch manufactured by New Japan Radio. It is designed for routing analog signals in various applications. This device offers low on-resistance and high isolation, ensuring minimal signal distortion and crosstalk.

Applications:

  • Audio and video signal routing
  • Data acquisition systems
  • ATE (Automatic Test Equipment)
  • Instrumentation
  • Multiplexing and demultiplexing

Features:

  • 16-channel single-pole single-throw (SPST) configuration
  • Low on-resistance (typically 2 ohms)
  • High isolation between channels (-80dB at 1MHz)
  • Low crosstalk (-90dB at 1MHz)
  • Wide bandwidth
  • Low distortion
  • Single supply operation
  • TTL/CMOS compatible control inputs
  • Small package size

Benefits:

  • Versatile signal routing capabilities
  • Minimal signal loss and distortion
  • Reduced crosstalk between channels
  • High signal integrity
  • Easy integration into existing systems
  • Simplified control interface
  • Space-saving design

Additional Details:

The NJU3716AVC2(TE1) is a high-performance analog switch designed for a wide range of applications. Its low on-resistance ensures minimal signal loss, while its high isolation and low crosstalk prevent signal interference. The device operates from a single supply voltage and is controlled by TTL/CMOS compatible inputs. The small package size makes it suitable for space-constrained applications. The NJU3716AVC2(TE1) is an ideal choice for routing analog signals in audio, video, and data acquisition systems.

The NJU3716AVC2(TE1) offers excellent performance characteristics, including low on-resistance, high isolation, and low crosstalk. These features ensure that analog signals are routed with minimal distortion and interference. The device is designed for easy integration into existing systems, with TTL/CMOS compatible control inputs. The single supply operation simplifies the power supply requirements. The small package size makes it suitable for high-density applications. The NJU3716AVC2(TE1) is a reliable and versatile analog switch that provides excellent performance in a wide range of applications.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess