EN
  • EN
  • DE

NJU4053B

Part No NJU4053B
Manufacturer New Japan Radio
Description TRIPLE 2-CHANNEL MULTIPLEXER  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231416-NJU4053B
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJU4053B CAD Model

Description

The NJU4053B is a CMOS triple 2-channel analog multiplexer/demultiplexer manufactured by New Japan Radio (NJR). This device is designed for various analog and digital switching applications, providing a cost-effective solution for signal routing.

Applications

  • Analog signal selection
  • Data acquisition systems
  • Audio and video signal routing
  • Battery-powered systems
  • Communication systems
  • Test and measurement equipment

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Wide Operating Voltage: Operates from 3V to 18V, offering flexibility in different system designs.
  • Low Power Consumption: Ensures minimal impact on overall system power budget, suitable for battery-powered applications.
  • High Noise Immunity: Provides stable operation in noisy environments.
  • Break-Before-Make Switching: Prevents momentary shorting of signals during switching.
  • Triple 2-Channel Configuration: Offers multiple switching options in a single package.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Versatile Application: Suitable for a wide range of analog and digital switching tasks.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reliable Operation: High noise immunity ensures stable performance in challenging environments.
  • Simplified Circuit Design: Triple configuration reduces component count and simplifies board layout.

Additional Details

The NJU4053B is available in various package options, including DIP and SOP. It is designed to be a direct replacement for other industry-standard 4053 multiplexers. Key specifications include an on-resistance of typically 80 Ohms (at VDD = 15V), a propagation delay of 50 ns, and an operating temperature range of -40°C to +85°C. The device's control inputs are CMOS logic compatible, making it easy to interface with digital control systems.

This multiplexer is commonly used in applications where multiple signals need to be routed to a single point or vice versa, offering a flexible and reliable solution for signal management.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5891 $58.9100
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess