EN
  • EN
  • DE

NJU9210BFC1B

Part No NJU9210BFC1B
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832654-NJU9210BFC1B
Ultra Librarian 3D Model Ultra Librarian NJU9210BFC1B CAD Model

Description

The NJU9210BFC1B is a stereo headphone amplifier with ALC (Automatic Level Control) developed by New Japan Radio (NJR). It is designed to provide high-quality audio amplification for headphone applications while incorporating features to protect listeners from excessively loud sounds.

Applications

  • Portable audio players
  • Smartphones
  • Tablets
  • Laptop computers
  • Gaming devices

Features

  • Stereo headphone amplifier
  • ALC (Automatic Level Control) function to limit output volume and protect hearing
  • Low noise and distortion
  • Integrated charge pump for stable output
  • Short circuit protection
  • Thermal shutdown protection
  • Small package size

Benefits

  • Hearing Protection: The ALC function prevents excessively loud sounds from damaging the listener's hearing.
  • High-Quality Audio: The amplifier delivers clear and accurate sound reproduction.
  • Extended Battery Life: Low power consumption helps to extend the battery life of portable devices.
  • Reliable Performance: Built-in protection features ensure stable and reliable operation.
  • Compact Design: The small package size makes it suitable for portable applications with limited space.

The NJU9210BFC1B is ideal for use in portable audio devices where both high-quality audio and hearing protection are essential. The ALC function automatically adjusts the gain to prevent clipping and distortion, even when the input signal is very strong. This ensures a comfortable and safe listening experience for the user.

Technical Specifications (Typical):

  • Operating Voltage: 2.5V to 5.5V
  • Output Power: Varies depending on load impedance
  • THD+N: Typically less than 0.1%
  • SNR: Typically greater than 90dB

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess