EN
  • EN
  • DE

NHD-0108CZ-FSW-GBW-33V3

Part No NHD-0108CZ-FSW-GBW-33V3
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 8DIG 8X1 TRANSFLECTV WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Characters 8.0
Display Format 8 x 1
Character Format 5 x 8 Dots
Display Type STN - Super-Twisted Nematic
Display Mode Transflective
Character Size 7.71mm H x 4.20mm W
Outline L x W x H 69.00mm x 27.00mm x 13.00mm
Viewing Area 45.00mm L x 13.50mm W
Backlight LED - White
Voltage - Supply 3.3V
Dot Size 0.80mm W x 0.92mm H
Interface Parallel
Controller Type SPLC780D OR ST7066U
Temperature Range - Operating -20°C ~ 70°C
Text Color Blue
Background Color Gray;5;9;7;10;8;3;4;2;3;1;1528;1014;3387;600443;3482;1738;602;1481;1756;813;1272;1080;2632;4699;3390;5942;73;67;635;278;3086;1471;757;568;1188;236;3444;3318;149;2013;1452;1597;1568;192;4411;771;296;3647;153;541;4863;818;0;120992;40202;10982;3771;87000;87001;87002;83450;83451;83452;87003;87004;87005;90403;90404;87006;87007;44869;17484;17485;17487;17488;107579;107571;107572;107573;107574;122257;107575;107576;107577;107578;107580;107581;122258;107583;107584;107582;107585;122259;107586;107587;107595;107588;107589;107590;107591;107593;107594;126998;124843;17496;17500;17505;17507;36130;44866;44867;44868;61799;73161;68325;61872;65015;25561;17444;17445;17446;61868;61869;61870;61871;87926;93006;130474;90049;87924;110921;130473;90050;130478;90567;93378;90051;110922;130477;130476;130475;131885;87923;131890;131894;90052;87922;87925;139785;106456;131904;131897;131910;131895;90054;131886;131908;131911;131909;131887;131906;131896;131891;17636;17639;17640;17637;17641;17642;17643;17690;17644;17645;17646;17647;17648;17649;17650;17638;17652;17653;17654;17655;17656;17658;17659;9299;17661;17662;17663;17664;17665;17666;17667;17668;17669;17670;17671;17672;17673;17674;17675;17676;17677;17678;17679;17680;17681;17682;17683;17684;17685;17686;17687;17688;17689;62;61;3;2;243;804;1;17;0;2;7;1;1.0;2.0;2.5;3.0;3.5;4.0;4.5;5.0;6.0;8.0;9.0;12.0;13.0;14.0;16.0;20.0;24.0;32.0;36.0;40.0;48.0;50.0;56.0;64.0;80.0;96.0;160.0;40360;40369;40390;122242;770924;482230;482232;130475;169935;169936;175265;203945;482231;207675;229584;229589;250335;281971;281976;281978;295787;64534;80885;80891;80894;104048;104052;104053;104055;138243;138244;138251;138257;152244;152246;211969;211970;211971;1;229586;725907;229590;229597;229598;229601;229602;698665;267243;281230;97284;487862;1;1;312928;343389;346787;720501;349571;478679;498613;363884;363897;363901;381743;387504;408857;464353;720500;411474;412918;719764;1;384691;395565;395574;415680;415766;57040;471718;129487;482236;464356;841153;494145;136947;136948;137084;641239;171559;172298;172529;495163;173957;820368;175856;177025;177755;177992;482234;452196;204505;204685;205060;726504;206614;206615;207132;207270;726505;208964;496876;482235;209214;209215;209504;726502;209505;464354;209782;209878;209879;464214;209880;210032;452179;464215;210065;471717;210443;816513;210680;210948;211366;229930;229931;229932;230000;230648;493774;230649;230650;230651;231030;488022;231120;231777;232564;232565;232748;232749;232750;232752;232753;802137;232784;232785;232786;232807;232808;232809;232830;233436;233437;234393;478687;234828;728215;452185;251781;251927;252223;252357;252905;253554;452182;268351;268696;269256;824473;726501;271171;768346;720499;698766;271694;452943;820171;282343;282718;284538;285019;285020;285021;285022;285156;295943;452211;295944;296448;296909;452197;297272;297587;297630;720498;297631;298302;65015;65016;65017;452210;65128;452198;65753;66230;66316;66438;452186;452184;75745;75892;76710;81345;452195;452181;82490;82491;82492;82493;698765;82494;82495;82496;82497;82498;82499;452183;88508;89595;93562;98232;98233;493772;487864;487863;110101;110102;110156;698764;110290;113039;155925;190839;244090;278265;452180;69830;1;452202;452175;138746;144566;452170;452171;150222;485794;482239;155954;159669;162049;452941;180992;181209;653824;181335;189006;452199;189320;726534;195177;197726;197891;198909;198912;841154;212042;212046;212047;212050;464229;212051;212052;452167;458308;215579;215580;216737;563490;22245
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565430-NHD-0108CZ-FSW-GBW-33V3
Ultra Librarian 3D Model Ultra Librarian NHD-0108CZ-FSW-GBW-33V3 CAD Model

Description

N

You May Also Be Interested in

Newhaven
LCD MOD 80DIG 40X2 TRANS YLW/GRN
Need more? Email Us
Newhaven
LCD MOD 64DIG 16X4 TRANS YLW/GRN
Need more? Email Us
Display Visions
LCD MOD 48DIG 16 X 3 TRANSMISSIV
Need more? Email Us
Newhaven
LCD MOD 16DIG 8X2 TRANSFLECT WHT
Need more? Email Us
Newhaven
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Need more? Email Us
Display Visions
OLED MODULE 16DIG 8 X 2 PASSIVE
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSMISV WHT
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSMISV WHT
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 3DIG 3 X 1 TRANSFLECTIVE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess