EN
  • EN
  • DE

NHD-C0216CIZ-FSW-FBW-3V3

Part No NHD-C0216CIZ-FSW-FBW-3V3
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 32DIG 16X2 TRANSFLCT WHT / Character Display Module Transflective 5 x 8 Dots FSTN - Film Super-Twisted Nematic LED - White I²C 56.00mm x 25.30mm x 5.50mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LCD, OLED Character and Numeric
Mfr Newhaven Display Intl
Package Bulk
Number of Characters 32
Display Format 16 x 2
Character Format 5 x 8 Dots
Display Type FSTN - Film Super-Twisted Nematic
Display Mode Transflective
Character Size 4.68mm H x 2.21mm W
Outline L x W x H 56.00mm x 25.30mm x 5.50mm
Viewing Area 45.70mm L x 14.30mm W
Backlight LED - White
Voltage - Supply 2.7V ~ 3.3V
Dot Size 0.41mm W x 0.55mm H
Interface I2C
Controller Type AiP31032
Temperature Range - Operating -20°C ~ 70°C
Text Color Black
Background Color White
Base Product Number NHD-C0216
Other Names NHDC0216CIZFSWFBW3V3
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0020
Win Source Part Number 1242727-NHD-C0216CIZ-FSW-FBW-3V3
Ultra Librarian 3D Model Ultra Librarian NHD-C0216CIZ-FSW-FBW-3V3 CAD Model

Description

The Newhaven Display Intl. NHD-C0216CIZ-FSW-FBW-3V3 is a 16 x 2 character LCD module.

  • Interface: I2C
  • Technology: FSTN (Film Super-Twisted Nematic)
  • Display Mode: Transflective
  • Character Size: 4.68mm H x 2.21mm W
  • Viewing Area: 45.70mm L x 14.30mm W
  • Backlight: LED - White
  • Text Color: Black on a white background
  • Voltage Supply: 2.7V to 3.3V
  • Operating Temperature: -20°C to 70°C

You May Also Be Interested in

Newhaven
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Need more? Email Us
Newhaven
LCD MOD 64DIG 16X4 TRANS YLW/GRN
Need more? Email Us
Newhaven
LCD MOD 80DIG 40X2 TRANS YLW/GRN
Need more? Email Us
Newhaven
OLED MODULE 32DIG 16 X 2
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSMISV WHT
Need more? Email Us
Lumex Opto/Components Inc.
LCD MOD 3.5DIG 3.5 X 1 REFLECTIV
Need more? Email Us
Newhaven
LCD MOD 32DIG 16X2 TRANSFLCT WHT
Need more? Email Us
Newhaven
LCD MOD 64DIG 16X4 TRANSMISV WHT
Need more? Email Us
Newhaven
LCD MOD 8DIG 8X1 TRANSFL YLW/GRN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0574 $64.2296
9+ $13.1753 $118.5777
14+ $12.7637 $178.6918
19+ $12.3520 $234.6880
25+ $11.9402 $298.5050
33+ $10.7050 $353.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess