EN
  • EN
  • DE

SST750MA(T&R)

Part No SST750MA(T&R)
Manufacturer Bel Fuse Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096319-SST750MA(T&R)
Categories OEM Parts( S )
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST750MA(T&R) CAD Model

Description

The SST750MA(T&R) is a surface mount resettable fuse (PPTC) from Bel Fuse Inc. This device is designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the resistance of the PPTC increases significantly, limiting the current flow and protecting the circuit. Once the fault is cleared and power is removed, the PPTC cools down and returns to its low-resistance state, allowing the circuit to resume normal operation. The (T&R) designation indicates that the component is provided on Tape and Reel for automated assembly.

Applications:

  • USB Ports: Protecting USB ports from overcurrent conditions caused by faulty devices.
  • Power Supplies: Providing overcurrent protection in power supplies.
  • Battery Packs: Protecting battery packs from short circuits and overloads.
  • Consumer Electronics: Used in laptops, tablets, and other consumer electronics to protect against overcurrent events.
  • Automotive Electronics: Providing circuit protection in automotive electronic systems.

Features:

  • Resettable Fuse (PPTC): Automatically resets after the fault condition is removed.
  • Surface Mount Package: Designed for surface mount assembly.
  • Fast Trip Time: Quickly responds to overcurrent conditions to protect the circuit.
  • Low Resistance: Offers low resistance during normal operation to minimize power loss.
  • Tape and Reel Packaging: Provided on tape and reel for automated assembly.

Benefits:

  • Overcurrent Protection: Protects electronic circuits from damage due to overcurrent conditions.
  • Resettable: Eliminates the need to replace fuses after an overcurrent event.
  • Automatic Reset: Automatically resets when the fault is cleared, reducing downtime.
  • Easy Assembly: Designed for easy surface mount assembly.
  • Reliable Performance: Provides reliable overcurrent protection for a wide range of applications.

Technical Specifications: The SST750MA(T&R) typically features a hold current of 0.75A, a trip current of 1.5A, and a maximum voltage rating of 30V. The typical resistance is around 0.15 Ohms. It is available in a 1206 surface mount package. These specifications should be confirmed with the official datasheet.

In conclusion, the SST750MA(T&R) from Bel Fuse Inc. is a reliable and convenient surface mount resettable fuse designed to protect electronic circuits from overcurrent conditions. Its resettable functionality, fast trip time, and low resistance make it an excellent choice for a wide range of applications, including USB ports, power supplies, and battery packs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess