EN
  • EN
  • DE

NHD-C0216CU-FSW-GBW-3V3

Part No NHD-C0216CU-FSW-GBW-3V3
Manufacturer Newhaven
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 32DIG 16X2 TRANSFLCT WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Characters 32.0
Display Format 16 x 2
Character Format 5 x 8 Dots
Display Type STN - Super-Twisted Nematic
Display Mode Transflective
Character Size 4.68mm H x 2.21mm W
Outline L x W x H 56.00mm x 25.30mm x 5.50mm
Viewing Area 45.70mm L x 14.30mm W
Backlight LED - White
Voltage - Supply 2.7V ~ 5.5V
Dot Size 0.41mm W x 0.55mm H
Interface Parallel
Controller Type ST-7032
Temperature Range - Operating -20°C ~ 70°C
Text Color Blue
Background Color White
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565436-NHD-C0216CU-FSW-GBW-3V3
Ultra Librarian 3D Model Ultra Librarian NHD-C0216CU-FSW-GBW-3V3 CAD Model

Description

N

You May Also Be Interested in

WINSTAR Display Co., Ltd.
Character 20x4 COG LCD Display M
Need more? Email Us
WINSTAR Display Co., Ltd.
20x4 Character OLED Display
Need more? Email Us
Omron
LCD MODULE 4.6IN MONO G/O/R
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 VATN COG LCD Display (FPC)
Need more? Email Us
WINSTAR Display Co., Ltd.
COG LCD Display Module 16x2, ST7
Need more? Email Us
WINSTAR Display Co., Ltd.
ST7032Ai COG LCD Character Displ
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 VATN COG LCD Display
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 OLED Display, Character OLE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess