EN
  • EN
  • DE

1N4734A,113

Part No 1N4734A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4734
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1020400-1N4734A,113
Ultra Librarian 3D Model Ultra Librarian 1N4734A,113 CAD Model

Description

The 1N4734A is a single zener diode used in discrete semiconductor products.

  • Package: Tape & Reel or Cut Tape
  • Quantity: 5,000 pieces
  • Tolerance: ±5%
  • Maximum Power Rating: 1W
  • Forward Voltage: 1.2V @ 200mA
  • Reverse Leakage Current: 10µA @ 2V
  • Zener Voltage: 5.6V
  • Impedance: 5 Ohms
  • Mounting: Through-Hole
  • Package/Case Type: DO-204AL, DO-41, Axial
  • Operating Temperature Range: -65°C to 200°C
  • Product Status: Active
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess