EN
  • EN
  • DE

S553-6500-C8

Part No S553-6500-C8
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description HIGH FREQUENCY MAGNETICS T1/E1 Mini-Octal Transformer Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Win Source Part Number 1245464-S553-6500-C8
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S553-6500-C8 CAD Model

Description

The S553-6500-C8 is a discrete LAN transformer module manufactured by Bel Fuse Inc. designed for Ethernet applications. This component is typically used for signal isolation and impedance matching between the Ethernet PHY (Physical Layer) and the network cable.

Applications:

  • Ethernet Network Interface Cards (NICs): Provides isolation and impedance matching for Ethernet connectivity.
  • Routers and Switches: Used in network routers and switches to ensure proper signal transmission.
  • Embedded Ethernet Devices: Integrated into devices requiring Ethernet connectivity, such as industrial controllers and IoT devices.
  • Networking Equipment: Employed in various networking devices for signal isolation and impedance matching.
  • Power over Ethernet (PoE) Applications: Suitable for PoE implementations to safely transmit power and data over the same cable.

Features:

  • Discrete LAN Transformer Module: Provides signal isolation and impedance matching.
  • IEEE 802.3 Compliant: Meets the IEEE 802.3 standards for Ethernet communication.
  • High Isolation Voltage: Offers high isolation voltage to protect the PHY from voltage transients.
  • Low Insertion Loss: Minimizes signal loss for efficient data transmission.
  • Compact Design: Designed for space-saving integration.
  • Operating Temperature Range: Suitable for a wide range of operating temperatures.
  • Surface Mount Package: Enables automated assembly and compact design.

Benefits:

  • Signal Isolation: Provides electrical isolation to protect sensitive circuitry.
  • Impedance Matching: Ensures proper impedance matching for optimal signal transmission.
  • Reliable Performance: Designed for reliable operation in Ethernet applications.
  • Easy to Use: Simplified integration into Ethernet interfaces.
  • Protection: Protects connected devices from over-voltage and electrical surges.

Technical Specifications:

Key specifications include isolation voltage, insertion loss, return loss, and common mode rejection ratio (CMRR). Refer to the Bel Fuse Inc. datasheet for the S553-6500-C8 for detailed information regarding impedance, operating temperature, and other electrical characteristics.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess