EN
  • EN
  • DE

124.168.331.121.000

Part No 124.168.331.121.000
Manufacturer Schurter Inc.
Catalog Pushbutton Switches
Description Switch Push Button N.O./N.C. DPST Round Button 12A 250VAC 125VDC Quick Connect Panel Mount Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Material Stainless Steel
Color Red
Contact Current Rating 12 A
Contact Material Silver
Current Rating 3 A
Depth 27.6 mm
Housing Material Stainless Steel
Illumination Color Red
Illumination Type LED
Length 27.6 mm
Max Current Rating 12 A
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 125 V
Min Operating Temperature -20 °C
Mount Panel
Number of Positions 2
Operating Force 10 N
Radiation Hardening No
Ratings IP64
REACH SVHC No SVHC
RoHS Compliant
Termination Quick Connect
Throw Configuration DPST
Win Source Part Number 1230713-124.168.331.121.000
Categories Pushbutton Switches
Manufacturer Schurter Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 124.168.331.121.000 CAD Model

Description

The Schurter Inc. 124.168.331.121.000 is a pushbutton switch that has a medium-popularity.

  • Number of Positions: 2
  • Color: Red
  • Termination: Quick Connect
  • Contact Material: Silver
  • Current Rating: 3A
  • Contact Current Rating: 12A
  • Length: 27.6mm
  • Depth: 27.6mm
  • Mounting: Panel
  • Ratings: IP64
  • Operating Force: 10N
  • Housing Material: Stainless Steel
  • Actuator Material: Stainless Steel
  • Illumination Type: LED
  • Illumination Color: Red
  • RoHS Compliant: Yes
  • Maximum Voltage Rating: 250V (AC) and 125V (DC)
  • Minimum Operating Temperature: -20°C
  • Maximum Operating Temperature: 85°C
  • Throw Configuration: DPST

You May Also Be Interested in

Schneider Electric
HARMONY XB4, ILLUMINATED PUSH BU
Need more? Email Us
Schneider Electric
DOUBLE HEADED PUSH BUTTON, HARMO
Need more? Email Us
Schneider Electric
COMPLETE ILLUMINATED PUSH BUTTON
Need more? Email Us
EAO
ILLUMINATED PUSHBUTTON MOM SA 1N
Need more? Email Us
Schneider Electric
COMPLETE ILLUMINATED PUSH BUTTON
Need more? Email Us
Schneider Electric
HARMONY XB5, ILLUMINATED PUSH BU
Need more? Email Us
Schneider Electric
HARMONY XB5, PUSHS BUTTON RESET
Need more? Email Us
Schneider Electric
HARMONY XB5S, BIOMETRIC SWITCH B
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON SPDT 2A 48V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess