EN
  • EN
  • DE

XC7Z100-L2FFG1156I

Part No XC7Z100-L2FFG1156I
Manufacturer Xilinx Inc.
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 800MHZ 1156BGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Zynq®-7000 Kintex™-7 FPGA, 444K Logic Cells 800MHz 1156-FCBGA (35x35)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Manufacturer AMD Xilinx
Packaging Tray
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 800MHz
Primary Attributes Kintex™-7 FPGA, 444K Logic Cells
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 1156-BBGA, FCBGA
Supplier Device Package 1156-FCBGA (35x35)
Number of I/O 130
Base Product Number XC7Z100
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318039-XC7Z100-L2FFG1156I
Ultra Librarian 3D Model Ultra Librarian XC7Z100-L2FFG1156I CAD Model

Description

The XC7Z100-L2FFG1156I is a system on chip (SoC) manufactured by AMD Xilinx.

  • Processor: dual ARM® Cortex®-A9 MPCore™ with CoreSight™ @ 800MHz
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, and USB OTG
  • Peripherals: DMA
  • I/Os: 130
  • RAM Size: 256KB
  • FPGA: Kintex™-7 FPGA with 444K logic cells
  • Package: 1156-FCBGA (35x35)
  • Operating Temperature: -40°C to 100°C
  • MSL: 4 (72 Hours)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 325BGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 325BGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $609.3052 $609.3052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess