EN
  • EN
  • DE

1PS70SB86,115

Part No 1PS70SB86,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 15V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) (per Diode) 30mA (DC)
Voltage - Forward (Vf) (Max) @ If 700mV @ 30mA
Current - Reverse Leakage @ Vr 200nA @ 1V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1002476-1PS70SB86,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS70SB86,115 CAD Model

Description

The 1PS70SB86,115 is a Schottky diode manufactured by Nexperia USA Inc.

  • DC Reverse Voltage: 15V
  • Forward Voltage: 700mV @ 30mA
  • Reverse Leakage Current: 200nA @ 1V
  • Mounting: SMD (SMT)
  • Package: SOT-323-3
  • Application: Discrete Semiconductor Products
  • Operating Temperature: Up to 125°C
  • Diode Configuration: 1 Pair Common Anode
  • Average Rectified Current: 30mA (DC)
  • Supply and Demand Status: Medium

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess