EN
  • EN
  • DE

74ABT162244DGG,112

Part No 74ABT162244DGG,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 5.5V 48-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1498869-74ABT162244DGG,112
Ultra Librarian 3D Model Ultra Librarian 74ABT162244DGG,112 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess