EN
  • EN
  • DE

74ABT244DB,118

Part No 74ABT244DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1007127-74ABT244DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT244DB,118 CAD Model

Description

The 74ABT244DB,118 is a buffer, non-inverting logic type integrated circuit manufactured by Nexperia USA Inc.

  • Number of Elements: 2
  • Number of Bits per Element: 4
  • Output Type: Push-pull
  • Output High Current: 32mA
  • Output Low Current: 64mA
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Package: 20-SSOP
  • Supply Voltage: 4.5 V to 5.5 V

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2599 $58.4775
545+ $0.2125 $115.8125
840+ $0.2067 $173.6280
1,160+ $0.1998 $231.7680
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess