EN
  • EN
  • DE

74ABT32DB,118

Part No 74ABT32DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ABT
Packaging Reel package
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 50μA
Current - Output High, Low 15mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.4ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SSOP
Package 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 764837-74ABT32DB,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT32DB,118 CAD Model

Description

The Nexperia USA Inc. 74ABT32DB,118 is a 14-SSOP (0.209", 5.30mm Width) package, 4-circuit OR Gate that operates on a supply voltage range of 4.5 V to 5.5 V.

  • Package: 14-SSOP (0.209", 5.30mm Width)
  • Logic Type: OR Gate
  • Circuits: 4
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Maximum Propagation Delay: 3.4ns @ 5V, 50pF
  • Logic Level Low: 0.8V
  • Logic Level High: 2V
  • Series: 74ABT

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess