The S-29231AFJA-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is critical in preventing system malfunctions and data corruption due to undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Real-time clocks (RTCs)
- Memory backup circuits
Features
- High-accuracy detection voltage
- Ultra-low current consumption
- Small package size
- Built-in hysteresis
- Open drain output
Benefits
- Ensures system stability: Prevents erratic behavior and data loss by resetting the system during undervoltage conditions.
- Prolongs battery life: Minimizes power consumption in battery-powered applications.
- Saves board space: Compact packaging allows for integration into space-constrained designs.
- Provides noise immunity: Hysteresis prevents oscillations near the detection threshold.
- Offers flexible interfacing: Open drain output allows for easy connection to microcontrollers and other digital circuits.
Additional Details
The S-29231AFJA-TB features a precise detection voltage, ensuring accurate monitoring of the power supply. Its ultra-low current consumption is particularly advantageous for battery-powered devices, as it minimizes the drain on the battery and extends its operational life. The small package size makes it easy to integrate into various applications, even where space is limited. The built-in hysteresis feature helps prevent false resets due to noise or voltage fluctuations near the detection threshold. The open drain output provides flexibility in interfacing with other components in the system.
Specific voltage detection thresholds are available. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application notes. This voltage detector is commonly used in applications requiring a reliable and low-power voltage monitoring solution.