EN
  • EN
  • DE

AD7548JPZ-REEL

Part No AD7548JPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT LC2MOS 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 1.5μs (Typ)
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V, 11.4 V ~ 15.75 V
Voltage - Supply, Digital 5V, 11.4 V ~ 15.75 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 767361-AD7548JPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7548
Introduction Date December 17, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7548JPZ-REEL CAD Model

Description

The AD7548JPZ-REEL is a precision, monolithic, 12-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of a family of devices designed to provide a balance of performance, flexibility, and cost-effectiveness for a wide range of applications.

Key Features

  • Resolution: 12-bit
  • Interface: Parallel
  • Settling Time: Fast, ensuring quick response in dynamic systems
  • Output Type: Voltage - Buffered
  • Supply Voltage: Operates on ±15V, providing flexibility in various power environments
  • Package: Packaged in a 20-PLCC (Plastic Leaded Chip Carrier)
  • Temperature Range: Industrial range (-40°C to +85°C), suitable for harsh environments
  • Mounting Type: Surface Mount
  • Product Status: Active, ensuring ongoing production and support

Applications

The AD7548JPZ-REEL is versatile and can be used in a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Computerized Numerical Control (CNC) Machines

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high quality and reliability. The AD7548JPZ-REEL is built to meet these standards, ensuring stable and reliable performance in your critical systems. It is also available in a tape-and-reel form for automated assembly processes, enhancing manufacturing efficiency.

Support and Resources

Comprehensive technical support and documentation are available, including datasheets, reference designs, and application notes. This ensures that you can integrate the AD7548JPZ-REEL into your design with confidence, taking advantage of Analog Devices Inc.'s extensive experience in DAC technology.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5342 $52.6026
7+ $14.3871 $100.7097
11+ $13.9375 $153.3125
15+ $13.4879 $202.3185
20+ $13.0383 $260.7660
26+ $11.6895 $303.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess