EN
  • EN
  • DE

74AHC04BQ,115

Part No 74AHC04BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features -
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.5V ~ 1.65V
Input Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-DHVQFN (2.5x3)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74AHC04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371053-74AHC04BQ,115
Ultra Librarian 3D Model Ultra Librarian 74AHC04BQ,115 CAD Model

Description

The 1371053-74AHC04BQ,115 is an integrated circuit belonging to the 74AHC series of logic gates and inverters. Manufactured by Nexperia USA Inc., this product is designed for surface mount applications.

  • Package: 14-VFQFN exposed pad
  • Supplier Device Package: 14-DHVQFN (2.5x3)
  • Voltage Supply: 2V to 5.5V
  • Quiescent Current: 2 μA
  • Propagation Delay: 7.5 ns @ 5V
  • Output Current: 8 mA (max)
  • Input Logic Level (Low): 0.5V to 1.65V
  • Input Logic Level (High): 1.5V to 3.85V

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3723 $50.2605
330+ $0.3054 $100.7820
510+ $0.2959 $150.9090
700+ $0.2864 $200.4800
905+ $0.2768 $250.5040
1,210+ $0.2482 $300.3220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess