EN
  • EN
  • DE

74AHC126PW,118

Part No 74AHC126PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74AHC126
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1232743-74AHC126PW,118
Ultra Librarian 3D Model Ultra Librarian 74AHC126PW,118 CAD Model

Description

The 74AHC126PW,118 is a non-inverting buffer integrated circuit (IC) from the 74AHC series.

  • Manufacturer: 74AHC series
  • Application: Designed for use in logic applications such as buffers, drivers, receivers, and transceivers.
  • Elements: Four elements, with each element consisting of a single bit.
  • Output Type: 3-state
  • High Current Output: 8mA
  • Low Current Output: 8mA
  • Voltage Supply Range: 2V to 5.5V
  • Mounting Type: Surface mountable
  • Package: 14-TSSOP
  • Temperature Range: -40°C to 125°C
  • Product Status: Active
  • Packaging: Tape and reel
  • Pieces per Package: 2,500

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1612 $50.7780
760+ $0.1323 $100.5480
1,175+ $0.1281 $150.5175
1,615+ $0.1240 $200.2600
2,090+ $0.1199 $250.5910
2,795+ $0.1075 $300.4625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess