EN
  • EN
  • DE

74AHC138PW,118

Part No 74AHC138PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Decoder/Demultiplexer
Circuit 1 x 3:8
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1499633-74AHC138PW,118
Ultra Librarian 3D Model Ultra Librarian 74AHC138PW,118 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess