EN
  • EN
  • DE

74AHC1G79GW,125

Part No 74AHC1G79GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 90MHz
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 1μA
Input Capacitance 1.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007475-74AHC1G79GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G79GW,125 CAD Model

Description

The 74AHC1G79GW,125 D-Type flip-flop is a high-quality electronic component that provides reliable performance.

  • Category: Integrated Circuits
  • Manufacturer: Nexperia USA Inc.
  • Package: 5-TSSOP, SC-70-5, SOT-353
  • Trigger Type: Positive Edge
  • Output Type: Non-Inverted
  • Output Current: 8mA (High and Low)
  • Maximum Propagation Delay @ 5V and 50pF: 8ns
  • Quiescent Current: 1μA
  • Input Capacitance: 1.5pF
  • Supply and Demand: Sufficient

You May Also Be Interested in

Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1002 $50.1000
1,220+ $0.0822 $100.2840
1,885+ $0.0796 $150.0460
2,595+ $0.0771 $200.0745
3,360+ $0.0745 $250.3200
4,495+ $0.0668 $300.2660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess