EN
  • EN
  • DE

74AHC244BQ,115

Part No 74AHC244BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20DHVQFN / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-DHVQFN (4.5x2.5)
Base Product Number 74AHC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-6767-1,1727-6767-2,935285537115,1727-6767-6,568-9087-6-ND,74AHC244BQ,115-ND,2156-74AHC244BQ,115-1727,568-9087-1,568-9087-2,568-9087-2-ND,568-9087-1-ND,568-9087-6,74AHC244BQ-G-ND,74AHC244BQ-G
Standard Package 3,000
Win Source Part Number 1040105-74AHC244BQ,115
Ultra Librarian 3D Model Ultra Librarian 74AHC244BQ,115 CAD Model

Description

The Nexperia USA Inc. 74AHC244 is a high-quality integrated circuit designed for logic buffers, drivers, receivers, and transceivers.

  • Win Source Part Number: 1040105-74AHC244BQ,115
  • Category: Integrated Circuits (ICs)
  • Series: 74AHC
  • Package: Tape and Reel
  • Logic Type: Non-Inverting Buffer
  • Output Type: 3-State
  • Current Output (High): 8mA
  • Current Output (Low): 8mA
  • Elements: 2
  • Bits per Element: 4
  • Voltage Supply: 2V to 5.5V
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4672 $51.3920
265+ $0.3834 $101.6010
405+ $0.3714 $150.4170
560+ $0.3594 $201.2640
720+ $0.3474 $250.1280
965+ $0.3115 $300.5975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,217 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess