EN
  • EN
  • DE

74AHCT1G79GW,125

Part No 74AHCT1G79GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AHCT
Packaging Reel package
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 90MHz
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 1μA
Input Capacitance 1.5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 765196-74AHCT1G79GW,125
Popularity Medium
Supply and Demand Status Balance
Family Name 74AHCT1G79
Introduction Date May 18, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G79GW,125 CAD Model

Description

The Nexperia USA Inc. 74AHCT1G79GW,125 is a D-Type flip-flop that is designed for use in a wide range of applications.

  • Clock frequency: 90MHz
  • Maximum propagation delay: 8ns @ 5V, 50pF
  • Package: 5-TSSOP, SC-70-5, SOT-353
  • Maximum quiescent current: 1μA
  • Supply and demand status: Balance

You May Also Be Interested in

Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2293 $50.4460
535+ $0.1882 $100.6870
825+ $0.1823 $150.3975
1,135+ $0.1764 $200.2140
1,470+ $0.1705 $250.6350
1,965+ $0.1529 $300.4485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess