EN
  • EN
  • DE

74AHCT244PW,118

Part No 74AHCT244PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 5.5V 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1499025-74AHCT244PW,118
Ultra Librarian 3D Model Ultra Librarian 74AHCT244PW,118 CAD Model

Description

N

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1797 $50.3160
680+ $0.1474 $100.2320
1,055+ $0.1428 $150.6540
1,450+ $0.1382 $200.3900
1,875+ $0.1336 $250.5000
2,505+ $0.1198 $300.0990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,125 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess