EN
  • EN
  • DE

74AHCT2G125GD,125

Part No 74AHCT2G125GD,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 8-XSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 8-XFDFN
Supplier Device Package 8-XSON (2x3)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1498920-74AHCT2G125GD,125
Ultra Librarian 3D Model Ultra Librarian 74AHCT2G125GD,125 CAD Model

Description

N

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess