EN
  • EN
  • DE

74AHCT374D,118

Part No 74AHCT374D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 130MHz
Max Propagation Delay @ V, Max CL 10.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1007592-74AHCT374D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT374D,118 CAD Model

Description

The 74AHCT374D,118 is a D-type flip-flop integrated circuit manufactured by Nexperia USA Inc.

  • Output Type: Non-Inverted, Tri-State
  • Current Output: 8mA for both high and low
  • Number of Elements: 1
  • Bits per Element: 8
  • Maximum Propagation Delay @ V, max CL: 10.4ns @ 5V and 50pF
  • Trigger Type: Positive Edge
  • Quiescent Current: 4μA
  • Input Capacitance: 3pF
  • Temperature Range: -40°C to 125°C (TA)
  • Purpose: Standard
  • Supply Voltage: 4.5 V to 5.5 V
  • Maximum Frequency: 130MHz
  • Package: 20-SOIC (0.295", 7.50mm Width)
  • Availability: Open market
  • Supply and Demand Status: Balance

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2904
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess