EN
  • EN
  • DE

74AHCT595D,118

Part No 74AHCT595D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 8BIT SHFT REGSTR 3-ST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74AHCT
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHCT595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371353-74AHCT595D,118
Ultra Librarian 3D Model Ultra Librarian 74AHCT595D,118 CAD Model

Description

The 74AHCT595D,118 is a shift register logic IC from Nexperia USA Inc.

  • Series: 74AHCT
  • Application: Shift Register
  • Package: 16-SOIC
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to 125°C
  • REACH Unaffected: Yes
  • ECCN: EAR99
  • Function: Serial to Parallel Shift Register
  • Voltage Supply: 4.5V to 5.5V
  • Output Type: Tri-State
  • Logic Type: Shift Register
  • Bits per Element: 8
  • Elements: 1
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3327 $51.5685
370+ $0.2730 $101.0100
570+ $0.2645 $150.7650
785+ $0.2560 $200.9600
1,015+ $0.2474 $251.1110
1,355+ $0.2218 $300.5390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,660 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess