EN
  • EN
  • DE

74ALVCH16373DGG:11

Part No 74ALVCH16373DGG:11
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC TRANSP LATCH 16BIT D 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Nexperia USA Inc.
Series 74ALVCH
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74ALVCH16373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 993996-74ALVCH16373DGG:11
Ultra Librarian 3D Model Ultra Librarian 74ALVCH16373DGG:11 CAD Model

Description

The Nexperia USA Inc. 74ALVCH16373 is a D-Type Transparent Latch Logic that is designed for use in a wide range of applications.

  • Delay Time: 2.1ns
  • Voltage Supply: 2.3V ~ 2.7V, 3V ~ 3.6V
  • Package: 48-TFSOP (0.240", 6.10mm Width)
  • Mounting: SMD (SMT)
  • Category: Integrated Circuits (ICs)>Logic - Latches
  • ECCN: EAR99
  • Package: Tape & reel
  • Quantity: 2000

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2904
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess