EN
  • EN
  • DE

74AUP1T32GWH

Part No 74AUP1T32GWH
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE OR SCHMIT 1CH 2IN 5TSSOP  /  OR Gate IC 1 Channel Schmitt Trigger 5-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 2.3V ~ 3.6V
Current - Quiescent (Max) 1.2 µA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.1V ~ 0.44V
Logic Level - High 1.9V ~ 2.6V
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 5-TSSOP
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AUP1T32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-7727-2,NEXNEX74AUP1T32GWH,935690051125,2156-74AUP1T32GWH,1727-7727-1,1727-7727-6,74AUP1T32GWH-ND
Standard Package 3,000
Win Source Part Number 976953-74AUP1T32GWH
Ultra Librarian 3D Model Ultra Librarian 74AUP1T32GWH CAD Model

Description

The 74AUP1T32GWH is a single Schmitt-trigger AND gate from Nexperia's AUP (Advanced Ultra-low Power) logic family. This gate is designed for low-power and low-voltage operation, making it suitable for portable and battery-powered applications. The device features a Schmitt-trigger input, which improves noise immunity and allows for slow or noisy input signals to be processed reliably.

Applications

  • Level shifting
  • Voltage translation
  • Signal buffering
  • Line driving
  • General logic functions in portable devices
  • Mobile phones and tablets
  • Wearable technology
  • Low power microcontrollers and microprocessors

Features

  • Ultra-low power consumption: ICC = 0.9 μA (typical)
  • Wide supply voltage range: 0.8 V to 3.6 V
  • Schmitt-trigger inputs for enhanced noise immunity
  • High noise immunity: typically 0.8 V
  • Low input capacitance: CI = 1.5 pF (typical)
  • ESD protection: HBM JESD22-A114F exceeds 2000 V, MM JESD22-A115-A exceeds 200 V
  • Specified from -40 °C to +85 °C
  • Leadless package: 6-pin leadless extremely thin small outline package (XSON6) with 0.5 mm pitch

Benefits

  • Reduced power consumption extends battery life in portable devices.
  • Improved noise immunity ensures reliable operation in noisy environments.
  • Wide supply voltage range allows for flexible system design.
  • Small package size saves board space.
  • High ESD protection enhances device reliability during handling and assembly.

Additional Details

The 74AUP1T32GWH is available in a 6-pin XSON package. It is designed for operation over the -40°C to +85°C temperature range. The device is part of the AUP logic family, known for its ultra-low power consumption and excellent performance. The AND gate function performs the logical AND operation on the input signal, producing a high output only when both inputs are high. The Schmitt-trigger inputs allow the device to accept slowly changing or noisy input signals and produce clean, sharp output transitions. This is particularly useful in applications where noise is a concern or where input signals are not ideal.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3188 $51.0080
385+ $0.2616 $100.7160
595+ $0.2535 $150.8325
820+ $0.2453 $201.1460
1,055+ $0.2371 $250.1405
1,415+ $0.2126 $300.8290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,362 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess