EN
  • EN
  • DE

74AUP1T57GM,115

Part No 74AUP1T57GM,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC LP CONFIG GATE V-XLATR 6XSON  /  Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT886 (1.45x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 125°C
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Base Product Number 74AUP1T57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-9175-2-ND,74AUP1T57GM,115-ND,568-9175-1-ND,1727-6854-1,74AUP1T57GM-G,568-9175-6-ND,2156-74AUP1T57GM,115-NEX,935280465115,1727-6854-6,568-9175-6,NEXNXP74AUP1T57GM,115,74AUP1T57GM-G-ND,568-9175-1,1727-6854-2,568-9175-2
Standard Package 5,000
Win Source Part Number 1005042-74AUP1T57GM,115
Ultra Librarian 3D Model Ultra Librarian 74AUP1T57GM,115 CAD Model

Description

The 74AUP1T57GM,115 is a voltage level translator IC from Nexperia USA Inc.

  • Logic Function: Configurable Gate
  • Packaging: Tape and Reel
  • Translator Type: Voltage Level
  • Channel Type: Unidirectional
  • Channels per Circuit: Single
  • VCCA: 1.8 V to 2.7 V
  • VCCB: 2.3 V to 3.6 V
  • Package/Case: 6-XFDFN
  • Supplier Device Package: 6-XSON, SOT886 (1.45x1)
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99
  • REACH: Unaffected
  • Application: Integrated Circuits (ICs) and Logic-Translators, Level Shifters

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1898 $50.2970
645+ $0.1558 $100.4910
995+ $0.1509 $150.1455
1,370+ $0.1460 $200.0200
1,775+ $0.1412 $250.6300
2,370+ $0.1266 $300.0420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess