EN
  • EN
  • DE

74AUP2G3404GF,125

Part No 74AUP2G3404GF,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description 74AUP2G3404 - Low-power buffer and inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current 4 mA
Logic Function Buffer, Inverter
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Power Dissipation 250 mW
Max Supply Voltage 3.6 V
Max Supply Voltage (DC) 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.1 V
Min Supply Voltage (DC) 800 mV
Mount Surface Mount
Number of Channels 1
Number of Circuits 2
Number of Elements 2
Number of Input Lines 2
Number of Inputs 2
Number of Output Lines 2
Number of Outputs 2
Number of Pins 6
Operating Supply Current 500 nA
Polarity Non-Inverting
Propagation Delay 11.4 ns
RoHS Compliant
Schmitt Trigger Input No
Turn-On Delay Time 20.9 ns
Win Source Part Number 959928-74AUP2G3404GF,125
Categories Logic - Gates and Inverters
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74AUP2G3404GF,125 CAD Model

Description

The Nexperia 74AUP2G3404GF,125 is a non-inverting buffer and inverter designed for use in a variety of applications.

  • Voltage Supply: 1.1V to 3.6V
  • Packaging: Digi-Reel
  • Maximum Propagation Delay: 11.4ns
  • Turn-On Delay Time: 20.9ns
  • Operating Supply Current: 500nA
  • Application: Buffer and inverter applications

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess