EN
  • EN
  • DE

74CBTLV3861PW,118

Part No 74CBTLV3861PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TSSOP / Bus Switch 10 x 1:1 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Nexperia USA Inc.
Series 74CBTLV
Package Tape & Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74CBTLV3861
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-6484-1,1727-6484-2,568-8418-6,568-8418-6-ND,568-8418-2-ND,1727-6484-6,568-8418-1-ND,935294092118,2156-74CBTLV3861PW,118-NEX,NEXNXP74CBTLV3861PW,118,568-8418-1,568-8418-2
Standard Package 2,500
Win Source Part Number 1025411-74CBTLV3861PW,118
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3861PW,118 CAD Model

Description

The 74CBTLV3861PW,118 is a Single Supply Bus Switch IC from Nexperia USA Inc.

  • Designed for use in: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
  • Voltage Supply Range: 2.3V to 3.6V
  • Temperature Range: -40°C to 125°C
  • Package: 24-TSSOP (0.173", 4.40mm Width)
  • Mounting: SMD (SMT)
  • Current Output: High and low
  • Circuits: Independent circuits
  • Series: 74CBTLV series
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess