EN
  • EN
  • DE

74HC154BQ,115

Part No 74HC154BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 4:16 DECODER/DEMUX 24DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HC
Packaging Reel package
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-DHVQFN (5.5x3.5)
Win Source Part Number 765397-74HC154BQ,115
Popularity Medium
Supply and Demand Status Limited
Family Name 74HC154
Introduction Date September 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74HC154BQ,115 CAD Model

Description

The Nexperia USA Inc. 74HC154BQ,115 is a decoder/demultiplexer with a single independent circuit and a voltage supply source of 2V to 6V.

  • Series: 74HC
  • Mounting: SMD
  • Supply and Demand Status: Limited
  • Operating Temperature Range: -40°C to 125°C
  • Package: 24-VFQFN exposed pad

You May Also Be Interested in

Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess