EN
  • EN
  • DE

74HC191D,653

Part No 74HC191D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 39 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1496662-74HC191D,653
Ultra Librarian 3D Model Ultra Librarian 74HC191D,653 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess