EN
  • EN
  • DE

74HC194DB,118

Part No 74HC194DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 4BIT BI-DIR SHIFT REG 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HC
Packaging Reel package
Logic Type Register, Bidirectional
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 4
Function Universal
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 765409-74HC194DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC194DB,118 CAD Model

Description

The Nexperia USA Inc. 74HC194DB,118 is a 16-SSOP packaged electronic component that operates in the temperature range of -40°C to 125°C.

  • Logic Type: Register, Bidirectional
  • Output Type: Push-pull
  • Supply and Demand Status: Balanced
  • Popularity: Medium
  • Operating Voltage: 2 V to 6 V
  • Elements: 1
  • Bits per Element: 4

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2807
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess