EN
  • EN
  • DE

74HC259PW,118

Part No 74HC259PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC 8BIT ADDRESSABL LATCH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 17ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1008338-74HC259PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC259PW,118 CAD Model

Description

The Nexperia USA Inc. 74HC259PW,118 is a D-Type, Addressable logic type integrated circuit suitable for use in a wide range of applications.

  • Output Type: standard
  • Current-Output High, Low: 5.2mA, 5.2mA
  • Independent Circuits: 1
  • Package: 16-TSSOP
  • Supply Voltage - Operating: 2 V to 6 V
  • Propagation Delay Time (ns): 17ns
  • Supply and Demand Status: balanced

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3738 $173.8170
640+ $0.3617 $231.4880
830+ $0.3497 $290.2510
1,110+ $0.3135 $347.9850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,547 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess