EN
  • EN
  • DE

74HC4046ADB,112

Part No 74HC4046ADB,112
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description NEXPERIA 74HC4046ADB - PLL FREQU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Type Phase Lock Loop (PLL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Differential - Input No/No
Frequency - Max 21MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1505341-74HC4046ADB,112
Ultra Librarian 3D Model Ultra Librarian 74HC4046ADB,112 CAD Model

Description

N

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess