EN
  • EN
  • DE

74HC4316D,653

Part No 74HC4316D,653
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 135 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Dual Supply Voltage(V±) ±1 V to 5 V
Max Switch Time (Ton,Toff) 16ns, 16ns
-3db Bandwidth 160MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SO
Win Source Part Number 1008475-74HC4316D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC4316D,653 CAD Model

Description

The Nexperia USA Inc. 1008475-74HC4316D,653 is a 4 circuit SPST - NO Integrated Circuit.

  • Bandwidth: -3db bandwidth of 160MHz
  • Channel Matching: Channel-to-channel matching (ΔRon) of 6 Ohm
  • Single Supply Voltage (V+): 2V to 10V
  • Dual Supply Voltage (V±): ±1V to 5V
  • Max On Resistance: 135 Ohm
  • Max Switch Time (Ton,Toff): 16ns, 16ns
  • Channel Capacitance: 3.5pF
  • Max Leakage Current (IS off): 100nA
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,950 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess