EN
  • EN
  • DE
  • IT

74HC73D-Q100J

Part No 74HC73D-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Active
Function Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 83 MHz
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370966-74HC73D-Q100J
Ultra Librarian 3D Model Ultra Librarian 74HC73D-Q100J CAD Model

Description

The 74HC73D-Q100J is a JK Type Flip Flop integrated circuit manufactured by Nexperia USA Inc.

  • Series: 74HC
  • Application: Automotive
  • AEC-Q100 Standard: Compliant
  • Temperature Range: -40°C to 125°C
  • Mounting Type: Surface-mount
  • Package: 14-SOIC
  • Function: Reset
  • Voltage Supply Range: 2V to 6V
  • Clock Frequency: 83MHz
  • Maximum Propagation Delay: 27ns @ 6V with a maximum capacitive load of 50pF
  • Elements: 2
  • Trigger Type: Negative edge
  • Input Capacitance: 3.5pF

You May Also Be Interested in

MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3772 $50.9220
325+ $0.3095 $100.5875
505+ $0.2999 $151.4495
690+ $0.2902 $200.2380
895+ $0.2805 $251.0475
1,195+ $0.2515 $300.5425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess