EN
  • EN
  • DE

74HCT165BQ,115

Part No 74HCT165BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16-DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Shift Shift Register Element Bit 16-DHVQFN (2.5x3.5)
Manufacturer Nexperia USA Inc.
Series 74HCT
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-DHVQFN (2.5x3.5)
Family Name 74HCT165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-9245-6, 568-9245-6-ND, 74HCT165BQ,115-ND, 1727-6924-2, 568-9245-2-ND, 568-9245-1-ND, 568-9245-2, 74HCT165BQ-G, 74HCT165BQ115, 1727-6924-1, 568-9245-1, 935286074115, 1727-6924-6, 74HCT165BQ-G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908254-74HCT165BQ,115
Ultra Librarian 3D Model Ultra Librarian 74HCT165BQ,115 CAD Model

Description

The Nexperia USA Inc. 74HCT165BQ,115 is an electronic component manufactured by Nexperia USA Inc.

  • Feature: shift shift register element bit
  • Package: 16-DHVQFN (2.5x3.5)
  • Package Type: 16-VFQFN exposed pad
  • Category: integrated circuit (IC)
  • Family: 74HCT165
  • Operating Temperature: between -40°C and 125°C
  • Estimated Production Lead Time: 26 weeks
  • Quantity per Package: 3000
  • MSL Level: 1 (unlimited)
  • REACH Status: unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1696 $58.3744
34+ $3.4211 $116.3174
53+ $3.3149 $175.6897
73+ $3.2074 $234.1402
94+ $3.1012 $291.5128
125+ $2.7801 $347.5125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess