EN
  • EN
  • DE

74HCT165PW,118

Part No 74HCT165PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74HCT
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HCT165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371350-74HCT165PW,118
Ultra Librarian 3D Model Ultra Librarian 74HCT165PW,118 CAD Model

Description

The 1371350-74HCT165PW,118 is a shift register integrated circuit (IC) manufactured by Nexperia USA Inc. It belongs to the 74HCT series and comes in a 16-TSSOP package.

  • Operating Temperature: -40°C to 125°C
  • Voltage Supply: 4.5V to 5.5V
  • Type: Parallel or Serial to Serial
  • Bits per Element: 8
  • Output Type: Complementary
  • Product Status: Active
  • REACH Status: Unaffected

You May Also Be Interested in

Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess