EN
  • EN
  • DE

74HCT373DB,118

Part No 74HCT373DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 14ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1008746-74HCT373DB,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT373DB,118 CAD Model

Description

The Nexperia USA Inc. 74HCT373DB,118 is a D-Type Transparent Latch with Tri-State output type.

  • Current Output: 6mA (High and Low)
  • Circuit Type: Single Independent
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage: 4.5V to 5.5V
  • Propagation Delay Time: 14ns
  • Package: 20-SSOP
  • Mounting Type: SMD (SMT)

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4377 $59.8147
26+ $4.4618 $116.0068
41+ $4.3220 $177.2020
56+ $4.1823 $234.2088
72+ $4.0437 $291.1464
96+ $3.6255 $348.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess