EN
  • EN
  • DE

74HCT4046AD,112

Part No 74HCT4046AD,112
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description NEXPERIA 74HCT4046AD - PLL FREQU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Type Phase Lock Loop (PLL)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Differential - Input No/No
Frequency - Max 21MHz
Divider/Multiplier No/No
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1510086-74HCT4046AD,112
Ultra Librarian 3D Model Ultra Librarian 74HCT4046AD,112 CAD Model

Description

N

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess