EN
  • EN
  • DE

74LV123PW,118

Part No 74LV123PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 14ns
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1009031-74LV123PW,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LV123PW,118 CAD Model

Description

The Nexperia 74LV123PW,118 is a monostable logic type integrated circuit with a schmitt trigger input.

  • Manufacturer: Nexperia
  • Logic Type: Monostable
  • Input: Schmitt Trigger
  • Current Output High: 12mA
  • Current Output Low: 12mA
  • Independent Circuits: 2
  • Propagation Delay: 14ns
  • Temperature Range: -40°C to 125°C
  • Package: 16-TSSOP
  • Operating Supply Voltage: 1V to 5.5V
  • Application: Integrated Circuit Applications

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.3544
ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.3927
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $11.5307

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4890 $51.3450
250+ $0.4012 $100.3000
390+ $0.3887 $151.5930
535+ $0.3762 $201.2670
690+ $0.3636 $250.8840
925+ $0.3260 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess