EN
  • EN
  • DE

74LVC1G58GS,132

Part No 74LVC1G58GS,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULTI FUNCTION 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1371142-74LVC1G58GS,132
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Base Product Number 74LVC1G58
Supplier Device Package 6-XSON, SOT1202 (1x1)
Package / Case 6-XFDFN
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C
Voltage - Supply 1.65V ~ 5.5V
Current - Output High, Low 32mA, 32mA
Output Type Single-Ended
Schmitt Trigger Input Yes
Number of Inputs 3
Number of Circuits 1
Logic Type Configurable Multiple Function
Product Status Active
Package Tape & Reel
Series 74LVC
Mfr Nexperia USA Inc.
Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Ultra Librarian 3D Model Ultra Librarian 74LVC1G58GS,132 CAD Model

Description

The 1371142-74LVC1G58GS,132 is an integrated circuit (IC) belonging to the multi-function, configurable gates and inverters category.

  • Operating Temperature: -40°C to 125°C
  • Manufacturer: Nexperia USA Inc.
  • Series: 74LVC
  • Package: 6-XFDFN
  • Mounting Type: Surface Mount
  • Voltage Supply Range: 1.65V to 5.5V
  • Output Type: Single-Ended
  • Function: Configurable multiple function logic
  • Circuits: 1
  • Inputs: 3
  • Output Current: 32mA
  • Quiescent Current: 32mA
  • Input Type: Schmitt Trigger

You May Also Be Interested in

NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us
Micrel
2-INPUT XOR/XNOR
Need more? Email Us
ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.3148
ON Semiconductor
3.3V / 5V ECL 2-Input Differential AND/NAND
Lowest to $8.2655
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.7296
ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1691 $50.7300
725+ $0.1388 $100.6300
1,120+ $0.1344 $150.5280
1,540+ $0.1301 $200.3540
1,990+ $0.1258 $250.3420
2,665+ $0.1127 $300.3455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,070 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess