EN
  • EN
  • DE
  • IT

BAS16GWX

Part No BAS16GWX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 215MA SOD123  /  Diode Standard 100 V 215mA (DC) Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, BAS16
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 500 nA @ 80 V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction 150°C (Max)
Base Product Number BAS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 934070359115,1727-7319-6,1727-7319-1,1727-7319-2
Standard Package 3,000
Win Source Part Number 1028840-BAS16GWX
Ultra Librarian 3D Model Ultra Librarian BAS16GWX CAD Model

Description

The BAS16GWX is a fast recovery standard diode with a maximum DC reverse voltage of 100V and an average rectified current of 215mA (DC).

  • Maximum DC Reverse Voltage: 100V
  • Average Rectified Current: 215mA (DC)
  • Forward Voltage: 1.25V @ 150mA
  • Reverse Recovery Time: 4ns
  • Package Size: SOD-123
  • Mounting Type: SMD (SMT)
  • Series: Automotive, AEC-Q101, BAS16
  • Packaging: Tape and Reel
  • Capacitance: 1.5pF @ 0V, 1MHz
  • Operating Temperature: Up to 150°C (Max)
  • REACH: Unaffected
  • ECCN: EAR99
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 800V 1A SOD123F / Diode 800 V 1A Surface Mount SOD-123F
Need more? Email Us
Microchip Technology
DIODE SCHOTTKY 20A 100V ITO220AB / Diode
Lowest to $1.0996
Rohm Semiconductor
DIODE GEN PURP 200V 3A TO252
Lowest to $0.2719
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F / Diode 200 V 1A Surface Mount SOD-123F
Lowest to $0.0700
Taiwan Semiconductor
DIODE SCHOTTKY 60V 16A ITO220AC / Diode 60 V 16A Through Hole ITO-220AC
Need more? Email Us
Renesas Electronics America
DIODE FOR ANTENNA SWITCHING / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 100V 16A ITO220AC / Diode 100 V 16A Through Hole ITO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 20V 5A PMDTM
Lowest to $0.2445
Micro Commercial Co
DIODE SCHOTTKY 60V 500MA SOD123 / Diode 60 V 500mA Surface Mount SOD-123
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0862 $50.4270
1,415+ $0.0707 $100.0405
2,190+ $0.0685 $150.0150
3,020+ $0.0663 $200.2260
3,905+ $0.0641 $250.3105
5,220+ $0.0575 $300.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess