EN
  • EN
  • DE

BAS21GWX

Part No BAS21GWX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 225MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Diode Standard 200 V 225mA (DC) Surface Mount SOD-123
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name BAS21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1727-7323-2, 934070362115, 1727-7323-1, 1727-7323-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912806-BAS21GWX
Ultra Librarian 3D Model Ultra Librarian BAS21GWX CAD Model

Description

The Nexperia USA Inc. BAS21GWX is a high-quality diode that is perfect for various applications.

  • Voltage Rating: 200 V
  • Current Rating: 225 mA
  • Mounting Type: Surface Mountable
  • Package: SOD-123
  • Packaging: Reel-tr
  • Package Quantity: 3000 pieces
  • AEC-Q101 Compliant: Yes
  • Operating Temperature Range: 150 degrees Celsius
  • Category: Discrete Semiconductor Product
  • Other Part Numbers: 1727-7323-2, 934070362115, 1727-7323-1, 1727-7323-6

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4265 $51.1800
290+ $0.3499 $101.4710
445+ $0.3390 $150.8550
610+ $0.3281 $200.1410
790+ $0.3171 $250.5090
1,060+ $0.2843 $301.3580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess